CONNECTOR, INTERFACE, 5POS, 1ROW, 1MM; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 97P4110 |
| Product Name | Connector, Interface, 5Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec |
| Mounting | Surface Mount |