Samtec Inc. Interface Connector, 5Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec SEI-105-02-G-S-E-AB-TR

Description
INTERFACE CONNECTOR, 5POS, 1ROW, 1MM; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
INTERFACE CONNECTOR, 5POS, 1ROW, 1MM; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Connector, 5Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec - 97P4107 - Newark, An Avnet Company
Chicago, IL, United States
Interface Connector, 5Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec
97P4107
Interface Connector, 5Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec 97P4107
INTERFACE CONNECTOR, 5POS, 1ROW, 1MM; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

INTERFACE CONNECTOR, 5POS, 1ROW, 1MM; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P4107
Product Name Interface Connector, 5Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190613 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Wire Splice Connectors - 016529-000-ND - DigiKey
Specs
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers
PCB Connectors - NCN-FL4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details