Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAM8-50-S02.0-S-10-2-K

Description
CONN HD ARRAY PLUG 500P SMD GOLD
Datasheet
Description
CONN HD ARRAY PLUG 500P SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
SEAM8-50-S02.0-S-10-2-K
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAM8-50-S02.0-S-10-2-K
CONN HD ARRAY PLUG 500P SMD GOLD

CONN HD ARRAY PLUG 500P SMD GOLD

Supplier's Site
Mezzanine Conn, Hd Plug, 500Pos, 10Row; Mezzanine Connector Type Samtec - 54AJ5390 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Hd Plug, 500Pos, 10Row; Mezzanine Connector Type Samtec
54AJ5390
Mezzanine Conn, Hd Plug, 500Pos, 10Row; Mezzanine Connector Type Samtec 54AJ5390
MEZZANINE CONN, HD PLUG, 500POS, 10ROW; Mezzanine Connector Type:High Density Array, Male; Pitch Spacing:0.8mm; No. of Rows:10Rows; No. of Contacts:500Contacts ; Connector Mounting:Surface Mount Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

MEZZANINE CONN, HD PLUG, 500POS, 10ROW; Mezzanine Connector Type:High Density Array, Male; Pitch Spacing:0.8mm; No. of Rows:10Rows; No. of Contacts:500Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Hd Plug, 500Pos, 10Row; Mezzanine Connector Type Samtec - 97AH5356 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Hd Plug, 500Pos, 10Row; Mezzanine Connector Type Samtec
97AH5356
Mezzanine Conn, Hd Plug, 500Pos, 10Row; Mezzanine Connector Type Samtec 97AH5356
MEZZANINE CONN, HD PLUG, 500POS, 10ROW; Mezzanine Connector Type:High Density Array, Male; Pitch Spacing:0.8mm; No. of Rows:10Rows; No. of Contacts:500Contacts ; Connector Mounting:Surface Mount Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

MEZZANINE CONN, HD PLUG, 500POS, 10ROW; Mezzanine Connector Type:High Density Array, Male; Pitch Spacing:0.8mm; No. of Rows:10Rows; No. of Contacts:500Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SEAM8-50-S02.0-S-10-2-K 54AJ5390
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Mezzanine Conn, Hd Plug, 500Pos, 10Row; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Rectangular Wire & Cable Connectors & Housings - 056763-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Panel Mount
View Details