Samtec Inc. Stacking Connector, Plug, 400 Position, 1.27Mm; Mezzanine Connector Type Samtec SEAM-50-02.0-S-08-2-A

Description
STACKING CONNECTOR, PLUG, 400 POSITION, 1.27MM; Mezzanine Connector Type:Array, Male; Pitch Spacing:1.27mm; No. of Rows:8Rows; No. of Contacts:400Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
STACKING CONNECTOR, PLUG, 400 POSITION, 1.27MM; Mezzanine Connector Type:Array, Male; Pitch Spacing:1.27mm; No. of Rows:8Rows; No. of Contacts:400Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Connector, Plug, 400 Position, 1.27Mm; Mezzanine Connector Type Samtec - 11P6479 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 400 Position, 1.27Mm; Mezzanine Connector Type Samtec
11P6479
Stacking Connector, Plug, 400 Position, 1.27Mm; Mezzanine Connector Type Samtec 11P6479
STACKING CONNECTOR, PLUG, 400 POSITION, 1.27MM; Mezzanine Connector Type:Array, Male; Pitch Spacing:1.27mm; No. of Rows:8Rows; No. of Contacts:400Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes

STACKING CONNECTOR, PLUG, 400 POSITION, 1.27MM; Mezzanine Connector Type:Array, Male; Pitch Spacing:1.27mm; No. of Rows:8Rows; No. of Contacts:400Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11P6479
Product Name Stacking Connector, Plug, 400 Position, 1.27Mm; Mezzanine Connector Type Samtec
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN Twin-contact Connectors)   - XC5B-0121 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
4 suppliers