STACKING CONNECTOR, PLUG, 400 POSITION, 1.27MM; Mezzanine Connector Type:Array, Male; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:400Contacts
CONN HD ARRAY PLUG 400P SMD GOLD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 11P6478 | SEAM-40-03.5-S-10-2-A |
| Product Name | Stacking Connector, Plug, 400 Position, 1.27Mm; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Gender | Male / Plug |