Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAF8-50-05.0-S-10-3

Description
CONN HD ARRAY RCPT .8MM 10X50POS
Datasheet
Description
CONN HD ARRAY RCPT .8MM 10X50POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
SEAF8-50-05.0-S-10-3
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAF8-50-05.0-S-10-3
CONN HD ARRAY RCPT .8MM 10X50POS

CONN HD ARRAY RCPT .8MM 10X50POS

Supplier's Site
Mezzanine Conn, Socket, 500 Pos/10Row; Mezzanine Connector Type Samtec - 70AJ6259 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Socket, 500 Pos/10Row; Mezzanine Connector Type Samtec
70AJ6259
Mezzanine Conn, Socket, 500 Pos/10Row; Mezzanine Connector Type Samtec 70AJ6259
MEZZANINE CONN, SOCKET, 500 POS/10ROW; Mezzanine Connector Type:High Density Array, Female; Pitch Spacing:0.8mm; No. of Rows:10Rows; No. of Contacts:500Contacts ; Connector Mounting:Surface Mount Straight

MEZZANINE CONN, SOCKET, 500 POS/10ROW; Mezzanine Connector Type:High Density Array, Female; Pitch Spacing:0.8mm; No. of Rows:10Rows; No. of Contacts:500Contacts; Connector Mounting:Surface Mount Straight

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SEAF8-50-05.0-S-10-3 70AJ6259
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Mezzanine Conn, Socket, 500 Pos/10Row; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - K200B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details