MEZZANINE CONN, SOCKET, 400 POS/10ROW; Mezzanine Connector Type:High Density Array, Female; Pitch Spacing:0.8mm; No. of Rows:10Rows; No. of Contacts:400Contacts
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 62AK3360 |
| Product Name | Mezzanine Conn, Socket, 400 Pos/10Row; Mezzanine Connector Type Samtec |
| Mounting | Surface Mount Straight |