Samtec Inc. Mezzanine Conn, Socket, 240 Pos/6Row; Mezzanine Connector Type Samtec SEAF8-40-05.0-S-06-3

Description
MEZZANINE CONN, SOCKET, 240 POS/6ROW; Mezzanine Connector Type:High Density Array, Female; Pitch Spacing:0.8mm; No. of Rows:6Rows; No. of Contacts:240Contacts ; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy
Datasheet
Description
MEZZANINE CONN, SOCKET, 240 POS/6ROW; Mezzanine Connector Type:High Density Array, Female; Pitch Spacing:0.8mm; No. of Rows:6Rows; No. of Contacts:240Contacts ; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mezzanine Conn, Socket, 240 Pos/6Row; Mezzanine Connector Type Samtec - 62AK3358 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Socket, 240 Pos/6Row; Mezzanine Connector Type Samtec
62AK3358
Mezzanine Conn, Socket, 240 Pos/6Row; Mezzanine Connector Type Samtec 62AK3358
MEZZANINE CONN, SOCKET, 240 POS/6ROW; Mezzanine Connector Type:High Density Array, Female; Pitch Spacing:0.8mm; No. of Rows:6Rows; No. of Contacts:240Contacts ; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy

MEZZANINE CONN, SOCKET, 240 POS/6ROW; Mezzanine Connector Type:High Density Array, Female; Pitch Spacing:0.8mm; No. of Rows:6Rows; No. of Contacts:240Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AK3358
Product Name Mezzanine Conn, Socket, 240 Pos/6Row; Mezzanine Connector Type Samtec
Mounting Surface Mount Straight
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-FL4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers