Samtec Inc. Mezzanine Conn, Socket, 120 Pos/4Row; Mezzanine Connector Type Samtec SEAF8-30-05.0-S-04-3

Description
MEZZANINE CONN, SOCKET, 120 POS/4ROW; Mezzanine Connector Type:High Density Array, Female; Pitch Spacing:0.8mm; No. of Rows:4Rows; No. of Contacts:120Contacts ; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy
Datasheet
Description
MEZZANINE CONN, SOCKET, 120 POS/4ROW; Mezzanine Connector Type:High Density Array, Female; Pitch Spacing:0.8mm; No. of Rows:4Rows; No. of Contacts:120Contacts ; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mezzanine Conn, Socket, 120 Pos/4Row; Mezzanine Connector Type Samtec - 57AK8983 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Socket, 120 Pos/4Row; Mezzanine Connector Type Samtec
57AK8983
Mezzanine Conn, Socket, 120 Pos/4Row; Mezzanine Connector Type Samtec 57AK8983
MEZZANINE CONN, SOCKET, 120 POS/4ROW; Mezzanine Connector Type:High Density Array, Female; Pitch Spacing:0.8mm; No. of Rows:4Rows; No. of Contacts:120Contacts ; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy

MEZZANINE CONN, SOCKET, 120 POS/4ROW; Mezzanine Connector Type:High Density Array, Female; Pitch Spacing:0.8mm; No. of Rows:4Rows; No. of Contacts:120Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 57AK8983
Product Name Mezzanine Conn, Socket, 120 Pos/4Row; Mezzanine Connector Type Samtec
Mounting Surface Mount Straight
Unlock Full Specs
to access all available technical data

Similar Products