Samtec Inc. Mezzanine Conn, Socket, 400 Pos/4Row; Mezzanine Connector Type Samtec SEAF8-10-05.0-L-04-3

Description
MEZZANINE CONN, SOCKET, 400 POS/4ROW; Mezzanine Connector Type:High Density Array, Female; Pitch Spacing:0.8mm; No. of Rows:4Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy
Datasheet
Description
MEZZANINE CONN, SOCKET, 400 POS/4ROW; Mezzanine Connector Type:High Density Array, Female; Pitch Spacing:0.8mm; No. of Rows:4Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mezzanine Conn, Socket, 400 Pos/4Row; Mezzanine Connector Type Samtec - 62AK3346 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Socket, 400 Pos/4Row; Mezzanine Connector Type Samtec
62AK3346
Mezzanine Conn, Socket, 400 Pos/4Row; Mezzanine Connector Type Samtec 62AK3346
MEZZANINE CONN, SOCKET, 400 POS/4ROW; Mezzanine Connector Type:High Density Array, Female; Pitch Spacing:0.8mm; No. of Rows:4Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy

MEZZANINE CONN, SOCKET, 400 POS/4ROW; Mezzanine Connector Type:High Density Array, Female; Pitch Spacing:0.8mm; No. of Rows:4Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AK3346
Product Name Mezzanine Conn, Socket, 400 Pos/4Row; Mezzanine Connector Type Samtec
Mounting Surface Mount Straight
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
PCI Express - 10018783-00200TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details