Samtec Inc. Mezzanine Connector Type Samtec SEAF-50-01-L-06-2-RA-GP-TR.

Description
Mezzanine Connector Type:Array, Female; Pitch Spacing:1.27mm; No. of Rows:6Rows; No. of Contacts:300Contacts ; Connector Mounting:Surface Mount Right Angle; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
Mezzanine Connector Type:Array, Female; Pitch Spacing:1.27mm; No. of Rows:6Rows; No. of Contacts:300Contacts ; Connector Mounting:Surface Mount Right Angle; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mezzanine Connector Type Samtec - 30AC0051 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Connector Type Samtec
30AC0051
Mezzanine Connector Type Samtec 30AC0051
Mezzanine Connector Type:Array, Female; Pitch Spacing:1.27mm; No. of Rows:6Rows; No. of Contacts:300Contacts ; Connector Mounting:Surface Mount Right Angle; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Mezzanine Connector Type:Array, Female; Pitch Spacing:1.27mm; No. of Rows:6Rows; No. of Contacts:300Contacts; Connector Mounting:Surface Mount Right Angle; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC0051
Product Name Mezzanine Connector Type Samtec
Mounting Surface Mount Right Angle
Unlock Full Specs
to access all available technical data