Samtec Inc. Stacking Connector, Receptacle, 400 Position, 1.27Mm; Mezzanine Connector Type Samtec SEAF-40-06.5-S-10-2-A

Description
STACKING CONNECTOR, RECEPTACLE, 400 POSITION, 1.27MM; Mezzanine Connector Type:Array, Female; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:400Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
STACKING CONNECTOR, RECEPTACLE, 400 POSITION, 1.27MM; Mezzanine Connector Type:Array, Female; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:400Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Connector, Receptacle, 400 Position, 1.27Mm; Mezzanine Connector Type Samtec - 11P6462 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Receptacle, 400 Position, 1.27Mm; Mezzanine Connector Type Samtec
11P6462
Stacking Connector, Receptacle, 400 Position, 1.27Mm; Mezzanine Connector Type Samtec 11P6462
STACKING CONNECTOR, RECEPTACLE, 400 POSITION, 1.27MM; Mezzanine Connector Type:Array, Female; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:400Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

STACKING CONNECTOR, RECEPTACLE, 400 POSITION, 1.27MM; Mezzanine Connector Type:Array, Female; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:400Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
SEAF-40-06.5-S-10-2-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAF-40-06.5-S-10-2-A
CONN HD ARRAY RCPT 400P SMD GOLD

CONN HD ARRAY RCPT 400P SMD GOLD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 11P6462 SEAF-40-06.5-S-10-2-A
Product Name Stacking Connector, Receptacle, 400 Position, 1.27Mm; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM2K - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Connectors - PCL03 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers