STACKING CONNECTOR, RECEPTACLE, 240 POSITION, 1.27MM; Mezzanine Connector Type:Array, Female; Pitch Spacing:1.27mm; No. of Rows:8Rows; No. of Contacts:240Contacts
CONN HD ARRAY RCPT 240P SMD GOLD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 11P6455 | SEAF-30-05.0-S-08-2-A |
| Product Name | Stacking Connector, Receptacle, 240 Position, 1.27Mm; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Mounting | Surface Mount |