.050 SEARAY High-Speed High-Density Open
Win Source Part Number: 1293566-SEAF-20-06.0
Category: Connectors, Interconnects>Rectan
Series: SEARAY™ SEAF
Number of Positions: 80
Pitch: 0.050" (1.27mm)
Features: Board Guide, Pick and Place
Connector Type: High Density Array, Female
Number of Rows: 4
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel (TR)
Mated Stacking Heights: 8mm, 9mm, 9.5mm, 12.5mm, 13mm, 15mm, 17mm, 19mm
Height Above Board: 0.238" (6.05mm)
Standard Package: 325
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SEAF-20
RoHS Status: RoHS non-compliant
CONN HD ARRAY RCPT 80P SMD GOLD Product overview: SEAF-20-06.0-L-04-1-
.050" SEARAY High-Speed High-Density Open-Pin-Field Array Socket RoHS Compliant: Yes
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SEAF-20-06.0-L-04-1-A-K-TR | 1293566-SEAF-20-06.0-L-04-1-A-K-TR | 308-SEAF-20-06.0-L-04-1-A-K-TR | 93X7423 |
| Product Name | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | .050" Searay High-Speed High-Density Open-Pin-Field Array Socket Rohs Compliant Samtec |
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty |