Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAF-20-05.0-S-08-2-A

Description
Win Source Part Number: 1293543-SEAF-20-05.0 -S-08-2-A Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 160 Pitch: 0.050" (1.27mm) Features: Board Guide Connector Type: High Density Array, Female Number of Rows: 8 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Mated Stacking Heights: 7mm, 8mm, 8.5mm, 11.5mm, 12mm, 14mm, 16mm, 18mm Height Above Board: 0.199" (5.05mm) Standard Package: 1 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM8000 Base Product Number: SEAF-20 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1293543-SEAF-20-05.0 -S-08-2-A Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 160 Pitch: 0.050" (1.27mm) Features: Board Guide Connector Type: High Density Array, Female Number of Rows: 8 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Mated Stacking Heights: 7mm, 8mm, 8.5mm, 11.5mm, 12mm, 14mm, 16mm, 18mm Height Above Board: 0.199" (5.05mm) Standard Package: 1 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM8000 Base Product Number: SEAF-20 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293543-SEAF-20-05.0-S-08-2-A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293543-SEAF-20-05.0-S-08-2-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293543-SEAF-20-05.0-S-08-2-A
Win Source Part Number: 1293543-SEAF-20-05.0 -S-08-2-A Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 160 Pitch: 0.050" (1.27mm) Features: Board Guide Connector Type: High Density Array, Female Number of Rows: 8 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Mated Stacking Heights: 7mm, 8mm, 8.5mm, 11.5mm, 12mm, 14mm, 16mm, 18mm Height Above Board: 0.199" (5.05mm) Standard Package: 1 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM8000 Base Product Number: SEAF-20 Product Status: Obsolete

Win Source Part Number: 1293543-SEAF-20-05.0-S-08-2-A
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: SEARAY™ SEAF
Number of Positions: 160
Pitch: 0.050" (1.27mm)
Features: Board Guide
Connector Type: High Density Array, Female
Number of Rows: 8
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Mated Stacking Heights: 7mm, 8mm, 8.5mm, 11.5mm, 12mm, 14mm, 16mm, 18mm
Height Above Board: 0.199" (5.05mm)
Standard Package: 1
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM8000
Base Product Number: SEAF-20
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-SEAF-20-05.0-S-08-2-A
SMD Electronic Connector 308-SEAF-20-05.0-S-08-2-A
CONN HD ARRAY RCPT 160P SMD GOLD Product overview: SEAF-20-05.0-S-08-2- A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-20-05.0-S-0 8-2-A can be used for catalog matching and distributor lookup.

CONN HD ARRAY RCPT 160P SMD GOLD Product overview: SEAF-20-05.0-S-08-2-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-20-05.0-S-08-2-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
SEAF-20-05.0-S-08-2-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAF-20-05.0-S-08-2-A
CONN HD ARRAY RCPT 160P SMD GOLD

CONN HD ARRAY RCPT 160P SMD GOLD

Supplier's Site
Stacking Connector, Receptacle, 160 Position, 1.27Mm; Mezzanine Connector Type Samtec - 11P6451 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Receptacle, 160 Position, 1.27Mm; Mezzanine Connector Type Samtec
11P6451
Stacking Connector, Receptacle, 160 Position, 1.27Mm; Mezzanine Connector Type Samtec 11P6451
STACKING CONNECTOR, RECEPTACLE, 160 POSITION, 1.27MM; Mezzanine Connector Type:Array, Female; Pitch Spacing:1.27mm; No. of Rows:8Rows; No. of Contacts:160Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

STACKING CONNECTOR, RECEPTACLE, 160 POSITION, 1.27MM; Mezzanine Connector Type:Array, Female; Pitch Spacing:1.27mm; No. of Rows:8Rows; No. of Contacts:160Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1293543-SEAF-20-05.0-S-08-2-A 308-SEAF-20-05.0-S-08-2-A SEAF-20-05.0-S-08-2-A 11P6451
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Receptacle, 160 Position, 1.27Mm; Mezzanine Connector Type Samtec
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products