Samtec Inc. SMD Electronic Connector SEAF-20-01-S-10-2-RA-TR

Description
CONN HD ARRAY RCPT 200P R/A SMD Product overview: SEAF-20-01-S-10-2-RA -TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-20-01-S-10- 2-RA-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HD ARRAY RCPT 200P R/A SMD Product overview: SEAF-20-01-S-10-2-RA -TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-20-01-S-10- 2-RA-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-SEAF-20-01-S-10-2-RA-TR
SMD Electronic Connector 308-SEAF-20-01-S-10-2-RA-TR
CONN HD ARRAY RCPT 200P R/A SMD Product overview: SEAF-20-01-S-10-2-RA -TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-20-01-S-10- 2-RA-TR can be used for catalog matching and distributor lookup.

CONN HD ARRAY RCPT 200P R/A SMD Product overview: SEAF-20-01-S-10-2-RA-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-20-01-S-10-2-RA-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293681-SEAF-20-01-S-10-2-RA-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293681-SEAF-20-01-S-10-2-RA-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293681-SEAF-20-01-S-10-2-RA-TR
Win Source Part Number: 1293681-SEAF-20-01-S -10-2-RA-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 200 Pitch: 0.050" (1.27mm) Features: Board Guide Connector Type: High Density Array, Female Number of Rows: 10 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR) Height Above Board: 0.611" (15.53mm) Standard Package: 75 Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SEAF-20

Win Source Part Number: 1293681-SEAF-20-01-S-10-2-RA-TR
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: SEARAY™ SEAF
Number of Positions: 200
Pitch: 0.050" (1.27mm)
Features: Board Guide
Connector Type: High Density Array, Female
Number of Rows: 10
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR)
Height Above Board: 0.611" (15.53mm)
Standard Package: 75
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SEAF-20

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 308-SEAF-20-01-S-10-2-RA-TR 1293681-SEAF-20-01-S-10-2-RA-TR
Product Name SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Voltage Rating 240 volts
Unlock Full Specs
to access all available technical data