Win Source Part Number: 1293871-SEAF-20-01-S
Category: Connectors, Interconnects>Rectan
Series: SEARAY™ SEAF
Number of Positions: 200
Pitch: 0.050" (1.27mm)
Features: Board Guide, Pick and Place
Connector Type: High Density Array, Female
Number of Rows: 10
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel
Height Above Board: 0.611" (15.53mm)
Standard Package: 75
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SEAF-20-01-S-10-2-RA
Base Product Number: SEAF-20
CONN HD ARRAY RCPT 200P R/A SMD Product overview: SEAF-20-01-S-10-2-RA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1293871-SEAF-20-01-S-10-2-RA-K-TR | 308-SEAF-20-01-S-10-2-RA-K-TR |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector |
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty |