Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAF-20-01-S-04-2-RA-GP-TR

Description
Win Source Part Number: 1293562-SEAF-20-01-S -04-2-RA-GP-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 80 Pitch: 0.050" (1.27mm) Features: Board Guide, Mating Flange Connector Type: High Density Array, Female Number of Rows: 4 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR) Height Above Board: 0.311" (7.90mm) Standard Package: 175 Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SEAF-20
Request a Quote
Description
Win Source Part Number: 1293562-SEAF-20-01-S -04-2-RA-GP-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 80 Pitch: 0.050" (1.27mm) Features: Board Guide, Mating Flange Connector Type: High Density Array, Female Number of Rows: 4 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR) Height Above Board: 0.311" (7.90mm) Standard Package: 175 Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SEAF-20
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1293562-SEAF-20-01-S-04-2-RA-GP-TR is a high-density rectangular connector designed for mezzanine board-to-board applications. It features a pitch of 0.050 inches (1.27 mm) and includes 80 positions across four rows. The connector is constructed with a black LCP insulator and utilizes copper alloy contacts with a gold plating finish of 30 µin (0.76 µm) over nickel. This connector supports a variety of mounting types, specifically surface mount with a right-angle configuration, and is equipped with board guides and a mating flange for enhanced stability during connection. It is rated for a maximum operating temperature range of -55 °C to +125 °C and can handle a current rating of 2.7 A per 10 pins powered, with a voltage rating of 240 VAC/339 VDC. The product is packaged in tape and reel format, making it suitable for automated assembly processes. It complies with several industry standards, including VITA 47 and VITA 57.1, and is qualified for severe environment testing, aligning with MIL-DTL-55302 specifications. This connector is ideal for applications requiring high signal integrity and flexibility in grounding and routing.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1293562-SEAF-20-01-S-04-2-RA-GP-TR is a high-density rectangular connector designed for mezzanine board-to-board applications. It features a pitch of 0.050 inches (1.27 mm) and includes 80 positions across four rows. The connector is constructed with a black LCP insulator and utilizes copper alloy contacts with a gold plating finish of 30 µin (0.76 µm) over nickel. This connector supports a variety of mounting types, specifically surface mount with a right-angle configuration, and is equipped with board guides and a mating flange for enhanced stability during connection. It is rated for a maximum operating temperature range of -55 °C to +125 °C and can handle a current rating of 2.7 A per 10 pins powered, with a voltage rating of 240 VAC/339 VDC. The product is packaged in tape and reel format, making it suitable for automated assembly processes. It complies with several industry standards, including VITA 47 and VITA 57.1, and is qualified for severe environment testing, aligning with MIL-DTL-55302 specifications. This connector is ideal for applications requiring high signal integrity and flexibility in grounding and routing.

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293562-SEAF-20-01-S-04-2-RA-GP-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293562-SEAF-20-01-S-04-2-RA-GP-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293562-SEAF-20-01-S-04-2-RA-GP-TR
Win Source Part Number: 1293562-SEAF-20-01-S -04-2-RA-GP-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 80 Pitch: 0.050" (1.27mm) Features: Board Guide, Mating Flange Connector Type: High Density Array, Female Number of Rows: 4 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR) Height Above Board: 0.311" (7.90mm) Standard Package: 175 Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SEAF-20

Win Source Part Number: 1293562-SEAF-20-01-S-04-2-RA-GP-TR
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: SEARAY™ SEAF
Number of Positions: 80
Pitch: 0.050" (1.27mm)
Features: Board Guide, Mating Flange
Connector Type: High Density Array, Female
Number of Rows: 4
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR)
Height Above Board: 0.311" (7.90mm)
Standard Package: 175
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SEAF-20

Buy Now Datasheet
Pin & Socket Connectors - SEAF-20-01-S-04-2-RA-GP-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SEAF-20-01-S-04-2-RA-GP-TR
Pin & Socket Connectors SEAF-20-01-S-04-2-RA-GP-TR
.050 SEARAY High-Speed High-Density Open

.050 SEARAY High-Speed High-Density Open

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-SEAF-20-01-S-04-2-RA-GP-TR
SMD Electronic Connector 308-SEAF-20-01-S-04-2-RA-GP-TR
CONN HD ARRAY RCPT 80POS R/A SMD Product overview: SEAF-20-01-S-04-2-RA -GP-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-20-01-S-04- 2-RA-GP-TR can be used for catalog matching and distributor lookup.

CONN HD ARRAY RCPT 80POS R/A SMD Product overview: SEAF-20-01-S-04-2-RA-GP-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-20-01-S-04-2-RA-GP-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1293562-SEAF-20-01-S-04-2-RA-GP-TR SEAF-20-01-S-04-2-RA-GP-TR 308-SEAF-20-01-S-04-2-RA-GP-TR
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Pin & Socket Connectors SMD Electronic Connector
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products