Samtec Inc. SMD Electronic Connector SEAF-20-01-L-08-2-RA-K-TR

Description
CONN HD ARRAY RCPT 160P R/A SMD Product overview: SEAF-20-01-L-08-2-RA -K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-20-01-L-08- 2-RA-K-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HD ARRAY RCPT 160P R/A SMD Product overview: SEAF-20-01-L-08-2-RA -K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-20-01-L-08- 2-RA-K-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-SEAF-20-01-L-08-2-RA-K-TR
SMD Electronic Connector 308-SEAF-20-01-L-08-2-RA-K-TR
CONN HD ARRAY RCPT 160P R/A SMD Product overview: SEAF-20-01-L-08-2-RA -K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-20-01-L-08- 2-RA-K-TR can be used for catalog matching and distributor lookup.

CONN HD ARRAY RCPT 160P R/A SMD Product overview: SEAF-20-01-L-08-2-RA-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-20-01-L-08-2-RA-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin & Socket Connectors - SEAF-20-01-L-08-2-RA-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SEAF-20-01-L-08-2-RA-K-TR
Pin & Socket Connectors SEAF-20-01-L-08-2-RA-K-TR
.050 SEARAY High-Speed High-Density Open

.050 SEARAY High-Speed High-Density Open

Buy Now
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293722-SEAF-20-01-L-08-2-RA-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293722-SEAF-20-01-L-08-2-RA-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293722-SEAF-20-01-L-08-2-RA-K-TR
Win Source Part Number: 1293722-SEAF-20-01-L -08-2-RA-K-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 160 Pitch: 0.050" (1.27mm) Features: Board Guide, Pick and Place Connector Type: High Density Array, Female Number of Rows: 8 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel (TR) Height Above Board: 0.511" (12.99mm) Standard Package: 75 Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SEAF-20-01-L-08-2-RA -K-FR Base Product Number: SEAF-20

Win Source Part Number: 1293722-SEAF-20-01-L-08-2-RA-K-TR
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: SEARAY™ SEAF
Number of Positions: 160
Pitch: 0.050" (1.27mm)
Features: Board Guide, Pick and Place
Connector Type: High Density Array, Female
Number of Rows: 8
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel (TR)
Height Above Board: 0.511" (12.99mm)
Standard Package: 75
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SEAF-20-01-L-08-2-RA-K-FR
Base Product Number: SEAF-20

Buy Now Datasheet
.050
Chicago, IL, United States
.050" Searay High-Speed High-Density Open-Pin-Field Array Socket Rohs Compliant Samtec
87W6290
.050" Searay High-Speed High-Density Open-Pin-Field Array Socket Rohs Compliant Samtec 87W6290
.050" SEARAY High-Speed High-Density Open-Pin-Field Array Socket RoHS Compliant: Yes

.050" SEARAY High-Speed High-Density Open-Pin-Field Array Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-SEAF-20-01-L-08-2-RA-K-TR SEAF-20-01-L-08-2-RA-K-TR 1293722-SEAF-20-01-L-08-2-RA-K-TR 87W6290
Product Name SMD Electronic Connector Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) .050" Searay High-Speed High-Density Open-Pin-Field Array Socket Rohs Compliant Samtec
Voltage Rating 240 volts
Unlock Full Specs
to access all available technical data