CONN HD ARRAY RCPT 120P R/A SMD Product overview: SEAF-20-01-L-06-2-RA
Win Source Part Number: 1293867-SEAF-20-01-L
Category: Connectors, Interconnects>Rectan
Series: SEARAY™ SEAF
Number of Positions: 120
Pitch: 0.050" (1.27mm)
Features: Board Guide
Connector Type: High Density Array, Female
Number of Rows: 6
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel
Height Above Board: 0.411" (10.45mm)
Standard Package: 150
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: 612-SEAF-20-01-L-06-
Base Product Number: SEAF-20
.050 SEARAY High-Speed High-Density Open
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-SEAF-20-01-L-06-2-RA-TR | 1293867-SEAF-20-01-L-06-2-RA-TR | SEAF-20-01-L-06-2-RA-TR |
| Product Name | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Pin & Socket Connectors |
| Voltage Rating | 240 volts |