CONN HD ARRAY RCPT 114P SMD GOLD Product overview: SEAF-19-06.5-S-06-2-
Win Source Part Number: 1293773-SEAF-19-06.5
Category: Connectors, Interconnects>Rectan
Series: SEARAY™ SEAF
Number of Positions: 114
Pitch: 0.050" (1.27mm)
Features: Board Guide, Pick and Place
Connector Type: High Density Array, Female
Number of Rows: 6
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR)
Mated Stacking Heights: 8.5mm, 9.5mm, 10mm, 13mm, 13.5mm, 15.5mm, 17.5mm, 19.5mm
Height Above Board: 0.258" (6.55mm)
Standard Package: 200
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SEAF-19
.050" SEARAY High-Speed High-Density Open-Pin-Field Array Socket
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-SEAF-19-06.5-S-06-2-A-K-TR | 1293773-SEAF-19-06.5-S-06-2-A-K-TR | 97P3885 |
| Product Name | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | .050" Searay High-Speed High-Density Open-Pin-Field Array Socket Samtec |
| Voltage Rating | 240 volts |