Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAF-15-05.0-S-10-1-A-K-TR

Description
Win Source Part Number: 1293861-SEAF-15-05.0 -S-10-1-A-K-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 150 Pitch: 0.050" (1.27mm) Features: Board Guide, Pick and Place Connector Type: High Density Array, Female Number of Rows: 10 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel Mated Stacking Heights: 7mm, 8mm, 8.5mm, 11.5mm, 12mm, 14mm, 16mm, 18mm Height Above Board: 0.199" (5.05mm) Standard Package: 250 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: 612-SEAF-15-05.0-S-1 0-1-A-K-TRDKR,612-SE AF-15-05.0-S-10-1-A- K-TR,612-SEAF-15-05. 0-S-10-1-A-K-TRCT,SE AF-15-05.0-S-10-1-A- K-TR Base Product Number: SEAF-15 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1293861-SEAF-15-05.0 -S-10-1-A-K-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 150 Pitch: 0.050" (1.27mm) Features: Board Guide, Pick and Place Connector Type: High Density Array, Female Number of Rows: 10 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel Mated Stacking Heights: 7mm, 8mm, 8.5mm, 11.5mm, 12mm, 14mm, 16mm, 18mm Height Above Board: 0.199" (5.05mm) Standard Package: 250 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: 612-SEAF-15-05.0-S-1 0-1-A-K-TRDKR,612-SE AF-15-05.0-S-10-1-A- K-TR,612-SEAF-15-05. 0-S-10-1-A-K-TRCT,SE AF-15-05.0-S-10-1-A- K-TR Base Product Number: SEAF-15 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293861-SEAF-15-05.0-S-10-1-A-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293861-SEAF-15-05.0-S-10-1-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293861-SEAF-15-05.0-S-10-1-A-K-TR
Win Source Part Number: 1293861-SEAF-15-05.0 -S-10-1-A-K-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 150 Pitch: 0.050" (1.27mm) Features: Board Guide, Pick and Place Connector Type: High Density Array, Female Number of Rows: 10 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel Mated Stacking Heights: 7mm, 8mm, 8.5mm, 11.5mm, 12mm, 14mm, 16mm, 18mm Height Above Board: 0.199" (5.05mm) Standard Package: 250 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: 612-SEAF-15-05.0-S-1 0-1-A-K-TRDKR,612-SE AF-15-05.0-S-10-1-A- K-TR,612-SEAF-15-05. 0-S-10-1-A-K-TRCT,SE AF-15-05.0-S-10-1-A- K-TR Base Product Number: SEAF-15 RoHS Status: RoHS non-compliant

Win Source Part Number: 1293861-SEAF-15-05.0-S-10-1-A-K-TR
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: SEARAY™ SEAF
Number of Positions: 150
Pitch: 0.050" (1.27mm)
Features: Board Guide, Pick and Place
Connector Type: High Density Array, Female
Number of Rows: 10
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel
Mated Stacking Heights: 7mm, 8mm, 8.5mm, 11.5mm, 12mm, 14mm, 16mm, 18mm
Height Above Board: 0.199" (5.05mm)
Standard Package: 250
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: 612-SEAF-15-05.0-S-10-1-A-K-TRDKR,612-SEAF-15-05.0-S-10-1-A-K-TR,612-SEAF-15-05.0-S-10-1-A-K-TRCT,SEAF-15-05.0-S-10-1-A-K-TR
Base Product Number: SEAF-15
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Pin & Socket Connectors - SEAF-15-05.0-S-10-1-A-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SEAF-15-05.0-S-10-1-A-K-TR
Pin & Socket Connectors SEAF-15-05.0-S-10-1-A-K-TR
.050 SEARAY High-Speed High-Density Open

.050 SEARAY High-Speed High-Density Open

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-SEAF-15-05.0-S-10-1-A-K-TR
SMD Electronic Connector 308-SEAF-15-05.0-S-10-1-A-K-TR
CONN HD ARRAY RCPT 150P SMD GOLD Product overview: SEAF-15-05.0-S-10-1- A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-15-05.0-S-1 0-1-A-K-TR can be used for catalog matching and distributor lookup.

CONN HD ARRAY RCPT 150P SMD GOLD Product overview: SEAF-15-05.0-S-10-1-A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-15-05.0-S-10-1-A-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1293861-SEAF-15-05.0-S-10-1-A-K-TR SEAF-15-05.0-S-10-1-A-K-TR 308-SEAF-15-05.0-S-10-1-A-K-TR
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Pin & Socket Connectors SMD Electronic Connector
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222S34M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340G1-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers