Samtec Inc. Socket, 2.54Mm, Vertical Through Hole, 72 Position; Connector Systems Samtec SDL-136-TT-19

Description
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 72 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Connector Mounting:Through Hole Mount; Product Range:SDL Series RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 72 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Connector Mounting:Through Hole Mount; Product Range:SDL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Vertical Through Hole, 72 Position; Connector Systems Samtec - 97P3883 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 72 Position; Connector Systems Samtec
97P3883
Socket, 2.54Mm, Vertical Through Hole, 72 Position; Connector Systems Samtec 97P3883
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 72 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Connector Mounting:Through Hole Mount; Product Range:SDL Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 72 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Connector Mounting:Through Hole Mount; Product Range:SDL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P3883
Product Name Socket, 2.54Mm, Vertical Through Hole, 72 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau NF04 - Miniature connector -  - Schaltbau GmbH
Specs
Voltage Rating 12 volts
Current Rating 3.0 amps
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Blade Type Power Connector Housings - 2243-1327G22-BK-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers