The Socket, 2.54mm, Vertical Through Hole, 56 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm and features two rows of contacts. It is part of the SDL series, which is characterized by its low profile design, allowing for a height of only 2.11mm above the printed circuit board. The socket is compatible with various mating connectors, including TS, TD, HTS, BBS, BBD, BBL, BDL, and BHS. The insulator material is black glass-filled polyester, while the contacts are made from beryllium copper with brass shells. The product offers multiple plating options, including gold and tin, and is RoHS compliant. It operates within a temperature range of -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The contact resistance is rated at 10 mΩ, and the insertion force averages 9 oz for standard contacts. This socket is suitable for applications requiring a reliable and compact connection solution.
CONN RCPT .100" 56POS DUAL GOLD Product overview: SDL-128-G-12 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SDL-128-G-12 can be used for catalog matching and distributor lookup.
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 56 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 56POS 0.1 GOLD PCB
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SDL-128-G-12 | 11P6391 | SDL-128-G-12 |
| Product Name | Dual Electronic Connector | Socket, 2.54Mm, Vertical Through Hole, 56 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder |