Samtec Inc. Pin & Socket Connectors SDL-125-G-19

Description
.100 Low Prof Double Row Screw Mach Skt
Request a Quote Datasheet
Description
.100 Low Prof Double Row Screw Mach Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SDL-125-G-19 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SDL-125-G-19
Pin & Socket Connectors SDL-125-G-19
.100 Low Prof Double Row Screw Mach Skt

.100 Low Prof Double Row Screw Mach Skt

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 50 Position; Connector Systems Samtec - 97P3791 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 50 Position; Connector Systems Samtec
97P3791
Socket, 2.54Mm, Vertical Through Hole, 50 Position; Connector Systems Samtec 97P3791
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 50 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:SDL Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 50 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:SDL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SDL-125-G-19 97P3791
Product Name Pin & Socket Connectors Socket, 2.54Mm, Vertical Through Hole, 50 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data