Samtec Inc. Terminals SDL-122-G-12

Description
.100 High-Temp Variable Post Height Term
Request a Quote
Description
.100 High-Temp Variable Post Height Term
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, Vertical Through Hole, 44 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm and features two rows of contacts. It is part of the SDL series, which is characterized by its low profile design, allowing for a height of only 2.11mm above the printed circuit board. The socket is compatible with various mating connectors including TS, TD, HTS, BBS, BBD, BBL, BDL, and BHS. The insulator material is black glass-filled polyester, while the contacts and shell are made from beryllium copper and brass, respectively. The product offers a choice of plating options, including gold and tin, and is RoHS compliant. It operates within a temperature range of -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The contact resistance is rated at 10 mΩ, and the insertion force averages 9 oz for standard contacts. This socket is suitable for applications requiring a low profile without compromising insertion depth.

Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, Vertical Through Hole, 44 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm and features two rows of contacts. It is part of the SDL series, which is characterized by its low profile design, allowing for a height of only 2.11mm above the printed circuit board. The socket is compatible with various mating connectors including TS, TD, HTS, BBS, BBD, BBL, BDL, and BHS. The insulator material is black glass-filled polyester, while the contacts and shell are made from beryllium copper and brass, respectively. The product offers a choice of plating options, including gold and tin, and is RoHS compliant. It operates within a temperature range of -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The contact resistance is rated at 10 mΩ, and the insertion force averages 9 oz for standard contacts. This socket is suitable for applications requiring a low profile without compromising insertion depth.

Suppliers

Company
Product
Description
Supplier Links
Terminals - SDL-122-G-12 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
SDL-122-G-12
Terminals SDL-122-G-12
.100 High-Temp Variable Post Height Term

.100 High-Temp Variable Post Height Term

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SDL-122-G-12
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SDL-122-G-12
CONN RCPT 44POS 0.1 GOLD PCB

CONN RCPT 44POS 0.1 GOLD PCB

Supplier's Site
Socket, 2.54Mm, Vertical Through Hole, 44 Position; Connector Systems Samtec - 11P6349 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 44 Position; Connector Systems Samtec
11P6349
Socket, 2.54Mm, Vertical Through Hole, 44 Position; Connector Systems Samtec 11P6349
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 44 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Connector Mounting:Through Hole Mount; Product Range:SDL Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 44 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Connector Mounting:Through Hole Mount; Product Range:SDL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SDL-122-G-12 SDL-122-G-12 11P6349
Product Name Terminals Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, Vertical Through Hole, 44 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1730940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details