The Socket, 2.54mm, Vertical Through Hole, 40 Position from Samtec is a low-profile machined socket strip designed for board-to-board applications. It features a pitch spacing of 2.54mm and consists of two rows with a total of 40 contacts. The insulator material is black glass-filled polyester, while the contacts are made from beryllium copper and brass, with plating options available in gold or tin. This socket is RoHS compliant and supports an operating temperature range of -55°C to +125°C with gold plating, and -55°C to +105°C with tin plating. The contact resistance is rated at 10 mΩ, and it offers a low insertion force option for ease of use. The product is suitable for applications requiring a compact design without sacrificing insertion depth.
.100 Low Profile Double Row Screw Mach
CONN SKT .100" 40POS
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 40 POSITION; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SDL-120-G-19 | SDL-120-G-19 | 97P3748 |
| Product Name | Board to Board & Mezzanine Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 2.54Mm, Vertical Through Hole, 40 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |