Samtec Inc. Terminals SDL-120-G-10

Description
.100 High-Temp Variable Post Height Term
Request a Quote Datasheet
Description
.100 High-Temp Variable Post Height Term
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - SDL-120-G-10 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
SDL-120-G-10
Terminals SDL-120-G-10
.100 High-Temp Variable Post Height Term

.100 High-Temp Variable Post Height Term

Buy Now
Rectangular Connectors - SDL-120-G-10 - 000682-SDL-120-G-10 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SDL-120-G-10
000682-SDL-120-G-10
Rectangular Connectors - SDL-120-G-10 000682-SDL-120-G-10
Manufacturer: Samtec Inc. Win Source Part Number: 000682-SDL-120-G-10 Packaging: Tube/Rail Number of Positions: 40 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Mounting: Through Hole Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10μin (0.25μm) Insulation Color: Black Categories: Connectors, Interconnects Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.108" (2.75mm) Insulation Height: 0.122" (3.10mm) Contact Shape: Circular Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Samtec Inc.
Win Source Part Number: 000682-SDL-120-G-10
Packaging: Tube/Rail
Number of Positions: 40
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Mounting: Through Hole
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10μin (0.25μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.108" (2.75mm)
Insulation Height: 0.122" (3.10mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual Electronic Connector
315-SDL-120-G-10
Dual Electronic Connector 315-SDL-120-G-10
CONN RCPT .100" 40POS DUAL GOLD Product overview: SDL-120-G-10 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SDL-120-G-10 can be used for catalog matching and distributor lookup.

CONN RCPT .100" 40POS DUAL GOLD Product overview: SDL-120-G-10 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SDL-120-G-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SDL-120-G-10
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SDL-120-G-10
CONN RCPT 40POS 0.1 GOLD PCB

CONN RCPT 40POS 0.1 GOLD PCB

Supplier's Site
Socket, 2.54Mm, Vertical Through Hole, 40 Position; Connector Systems Samtec - 11P6331 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 40 Position; Connector Systems Samtec
11P6331
Socket, 2.54Mm, Vertical Through Hole, 40 Position; Connector Systems Samtec 11P6331
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:SDL Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 40 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:SDL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SDL-120-G-10 000682-SDL-120-G-10 315-SDL-120-G-10 SDL-120-G-10 11P6331
Product Name Terminals Rectangular Connectors - SDL-120-G-10 Dual Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, Vertical Through Hole, 40 Position; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data