Samtec Inc. Socket, 2.54Mm, Vertical Through Hole, 36 Position; Connector Systems Samtec SDL-118-TT-10

Description
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 36 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:SDL Series RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 36 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:SDL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Vertical Through Hole, 36 Position; Connector Systems Samtec - 85T6026 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 36 Position; Connector Systems Samtec
85T6026
Socket, 2.54Mm, Vertical Through Hole, 36 Position; Connector Systems Samtec 85T6026
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 36 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:SDL Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 36 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:SDL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T6026
Product Name Socket, 2.54Mm, Vertical Through Hole, 36 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products