Samtec Inc. Pin & Socket Connectors SDL-118-G-11

Description
.100 Low Prof Double Row Screw Mach Skt
Request a Quote Datasheet
Description
.100 Low Prof Double Row Screw Mach Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SDL-118-G-11 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SDL-118-G-11
Pin & Socket Connectors SDL-118-G-11
.100 Low Prof Double Row Screw Mach Skt

.100 Low Prof Double Row Screw Mach Skt

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SDL-118-G-11
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SDL-118-G-11
CONN RCPT 36POS 0.1 GOLD PCB

CONN RCPT 36POS 0.1 GOLD PCB

Supplier's Site
Socket, 2.54Mm, Vertical Through Hole, 36 Position; Connector Systems Samtec - 11P6319 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 36 Position; Connector Systems Samtec
11P6319
Socket, 2.54Mm, Vertical Through Hole, 36 Position; Connector Systems Samtec 11P6319
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 36 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:SDL Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 36 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:SDL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SDL-118-G-11 SDL-118-G-11 11P6319
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, Vertical Through Hole, 36 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 75 ohm with seal - 190940-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Coaxial Adapters - NAM3N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details