Samtec Inc. Board to Board & Mezzanine Connectors SDL-117-G-19

Description
.100 Low Profile Double Row Screw Mach
Request a Quote
Description
.100 Low Profile Double Row Screw Mach
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket 2.54mm Vertical Through Hole, 34 Position (part number 97P3720) is a low-profile machined socket strip designed for board-to-board applications. It features a double row configuration with a pitch spacing of 2.54mm and is compatible with various mating connectors including TS, TD, HTS, BBS, BBD, BBL, BDL, and BHS. The insulator material is black glass-filled polyester, while the contacts are made from beryllium copper with brass shells, available with gold or tin plating options. This socket has an operating temperature range of -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. It offers a contact resistance of 10 mΩ and a standard insertion force of 9 oz (2.50 N) on average. The socket is RoHS compliant and lead-free solderable, suitable for wave soldering. The low-profile design allows for a height of only 2.11mm (0.083 inches) above the PCB, making it ideal for applications where space is a constraint.

Datasheet Summary
Powered by GS/AI

The Socket 2.54mm Vertical Through Hole, 34 Position (part number 97P3720) is a low-profile machined socket strip designed for board-to-board applications. It features a double row configuration with a pitch spacing of 2.54mm and is compatible with various mating connectors including TS, TD, HTS, BBS, BBD, BBL, BDL, and BHS. The insulator material is black glass-filled polyester, while the contacts are made from beryllium copper with brass shells, available with gold or tin plating options. This socket has an operating temperature range of -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. It offers a contact resistance of 10 mΩ and a standard insertion force of 9 oz (2.50 N) on average. The socket is RoHS compliant and lead-free solderable, suitable for wave soldering. The low-profile design allows for a height of only 2.11mm (0.083 inches) above the PCB, making it ideal for applications where space is a constraint.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
SDL-117-G-19
Board to Board & Mezzanine Connectors SDL-117-G-19
.100 Low Profile Double Row Screw Mach

.100 Low Profile Double Row Screw Mach

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 34 Position; Connector Systems Samtec - 97P3720 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 34 Position; Connector Systems Samtec
97P3720
Socket, 2.54Mm, Vertical Through Hole, 34 Position; Connector Systems Samtec 97P3720
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 34 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Through Hole Mount; Product Range:SDL Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 34 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Through Hole Mount; Product Range:SDL Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SDL-117-G-19
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SDL-117-G-19
CONN SKT .100" 34POS

CONN SKT .100" 34POS

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SDL-117-G-19 97P3720 SDL-117-G-19
Product Name Board to Board & Mezzanine Connectors Socket, 2.54Mm, Vertical Through Hole, 34 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female Connector, RG174/U - SALE-8922 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details
N (F) 4 Hole Panel Mount Connector with 5mm Teflon - ET-NFS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Mounting 4 Hole Panel Mount / Flange Mount
View Details