Samtec Inc. Terminals SDL-114-TT-12

Description
.100 High-Temp Variable Post Height Term
Request a Quote Datasheet
Description
.100 High-Temp Variable Post Height Term
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Terminals
SDL-114-TT-12
Terminals SDL-114-TT-12
.100 High-Temp Variable Post Height Term

.100 High-Temp Variable Post Height Term

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 28 Position; Connector Systems Samtec - 11P6290 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 28 Position; Connector Systems Samtec
11P6290
Socket, 2.54Mm, Vertical Through Hole, 28 Position; Connector Systems Samtec 11P6290
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 28 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Through Hole Mount; Product Range:SDL Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 28 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Through Hole Mount; Product Range:SDL Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SDL-114-TT-12
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SDL-114-TT-12
CONN RCPT .100" 28POS DUAL TIN

CONN RCPT .100" 28POS DUAL TIN

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SDL-114-TT-12 11P6290 SDL-114-TT-12
Product Name Terminals Socket, 2.54Mm, Vertical Through Hole, 28 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data