The Socket, 2.54mm, Vertical Through Hole, 24 Position (part number 11P6264) is a low-profile machined socket strip designed for board-to-board applications. It features a pitch spacing of 2.54mm and is part of the SDL series, which includes double row configurations. The socket is compatible with various mating connectors, including TS, TD, HTS, BBS, BBD, BBL, BDL, and BHS. Constructed from black glass-filled polyester for the insulator and BeCu/Brass for the contacts, this socket offers a contact resistance of 10 mΩ and operates within a temperature range of -55°C to +125°C with gold plating, or -55°C to +105°C with tin plating. The product is RoHS compliant and lead-free solderable, suitable for wave soldering processes. With a low insertion force averaging 9 oz and a withdrawal force averaging 2.5 oz, this socket is designed for ease of use in assembly. The socket's low profile design allows for a height of only 2.11mm above the PCB, making it ideal for applications where space is a constraint.
.100 Low Prof Double Row Screw Mach Skt
CONN RCPT .100" 24POS DUAL GOLD Product overview: SDL-112-G-10 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SDL-112-G-10 can be used for catalog matching and distributor lookup.
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 24 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 24POS 0.1 GOLD PCB
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SDL-112-G-10 | 315-SDL-112-G-10 | 11P6264 | SDL-112-G-10 |
| Product Name | Pin & Socket Connectors | Dual Electronic Connector | Socket, 2.54Mm, Vertical Through Hole, 24 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder |