.100 High-Temp Variable Post Height Term
CONN RCPT .100" 14POS DUAL GOLD Product overview: SDL-107-T-12 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SDL-107-T-12 can be used for catalog matching and distributor lookup.
Manufacturer: Samtec Inc.
Win Source Part Number: 933223-SDL-107-T-12
Series: SDL
Operating Temperature Range: -55°C ~ 125°C
Features: 14 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Package: Tube
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
CONN RCPT 14POS 0.1 GOLD PCB
.100" Low Profile Double Row Screw Machine Socket Strip RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SDL-107-T-12 | 315-SDL-107-T-12 | 933223-SDL-107-T-12 | SDL-107-T-12 | 11P6225 |
| Product Name | Terminals | Dual Electronic Connector | Rectangular Connectors - SDL-107-T-12 | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | .100" Low Profile Double Row Screw Machine Socket Strip Rohs Compliant Samtec |
| Termination | Solder | Solder |