Samtec Inc. Custom Parts - Custom Parts (S - T) - SD-118-T-1B SD-118-T-1B

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1153037-SD-118-T-1B Pitch: 2.54 mm Number of Rows: 2 Termination: Through Hole Contact Material: Copper Number of Contacts: 36 Gender: Receptacle Contact Plating: Tin Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1153037-SD-118-T-1B Pitch: 2.54 mm Number of Rows: 2 Termination: Through Hole Contact Material: Copper Number of Contacts: 36 Gender: Receptacle Contact Plating: Tin Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - SD-118-T-1B - 1153037-SD-118-T-1B - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - SD-118-T-1B
1153037-SD-118-T-1B
Custom Parts - Custom Parts (S - T) - SD-118-T-1B 1153037-SD-118-T-1B
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1153037-SD-118-T-1B Pitch: 2.54 mm Number of Rows: 2 Termination: Through Hole Contact Material: Copper Number of Contacts: 36 Gender: Receptacle Contact Plating: Tin Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant REACH SVHC: No SVHC

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1153037-SD-118-T-1B
Pitch: 2.54 mm
Number of Rows: 2
Termination: Through Hole
Contact Material: Copper
Number of Contacts: 36
Gender: Receptacle
Contact Plating: Tin
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1153037-SD-118-T-1B
Product Name Custom Parts - Custom Parts (S - T) - SD-118-T-1B
Unlock Full Specs
to access all available technical data