Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985779-SD-118-T-1A
Pitch: 2.54 mm
Number of Rows: 2
Termination: Through Hole
Contact Material: Copper
Number of Contacts: 36
Gender: Receptacle
Contact Plating: Tin
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 985779-SD-118-T-1A |
| Product Name | OEM Parts - OEM Parts ( S ) - SD-118-T-1A |