Samtec Inc. USB Connectors SCRU-02

Description
Samtec SCRU-02 USB Connector
Request a Quote Datasheet
Description
Samtec SCRU-02 USB Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1803947 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1803947
USB Connectors 1803947
Samtec SCRU-02 USB Connector

Samtec SCRU-02 USB Connector

Supplier's Site
Connectors, Interconnects - USB, DVI, HDMI Connectors - Adapters - 1285040-SCRU-02 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors - Adapters
1285040-SCRU-02
Connectors, Interconnects - USB, DVI, HDMI Connectors - Adapters 1285040-SCRU-02
Win Source Part Number: 1285040-SCRU-02 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors - Adapters Package: Bulk Standard Package: 1 Convert From (Adapter End): USB-B (USB TYPE-B), Receptacle Convert To (Adapter End): USB-A (USB TYPE-A), Receptacle Mounting Type: Panel Mount, Bulkhead ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: Samtec Inc. Other Names: SAM8637,SCRU02 Base Product Number: SCRU

Win Source Part Number: 1285040-SCRU-02
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors - Adapters
Package: Bulk
Standard Package: 1
Convert From (Adapter End): USB-B (USB TYPE-B), Receptacle
Convert To (Adapter End): USB-A (USB TYPE-A), Receptacle
Mounting Type: Panel Mount, Bulkhead
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Mfr: Samtec Inc.
Other Names: SAM8637,SCRU02
Base Product Number: SCRU

Buy Now Datasheet
Swedesboro, NJ, United States
Unspecified Connectors
SCRU-02
Unspecified Connectors SCRU-02
Connector

Connector

Buy Now
Usb Adapter, 2.0 Type B-Type A, Ip68; Usb Connector Convert From Samtec - 11P6166 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 2.0 Type B-Type A, Ip68; Usb Connector Convert From Samtec
11P6166
Usb Adapter, 2.0 Type B-Type A, Ip68; Usb Connector Convert From Samtec 11P6166
USB ADAPTER, 2.0 TYPE B-TYPE A, IP68; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:IP68; Product Range:SCRU Series; Contact Material:Phosphor BronzeRoHS Compliant: Yes

USB ADAPTER, 2.0 TYPE B-TYPE A, IP68; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:IP68; Product Range:SCRU Series; Contact Material:Phosphor BronzeRoHS Compliant: Yes

Supplier's Site Datasheet
Usb Adaptor, 2.0 Type B-Type A, Ip68; Usb Connector Convert From Samtec - 15P2420 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adaptor, 2.0 Type B-Type A, Ip68; Usb Connector Convert From Samtec
15P2420
Usb Adaptor, 2.0 Type B-Type A, Ip68; Usb Connector Convert From Samtec 15P2420
USB ADAPTOR, 2.0 TYPE B-TYPE A, IP68; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:IP68; Product Range:SCRU Series; Contact Material:Phosphor RoHS Compliant: Yes

USB ADAPTOR, 2.0 TYPE B-TYPE A, IP68; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:IP68; Product Range:SCRU Series; Contact Material:Phosphor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1803947 1285040-SCRU-02 SCRU-02 11P6166
Product Name USB Connectors Connectors, Interconnects - USB, DVI, HDMI Connectors - Adapters Unspecified Connectors Usb Adapter, 2.0 Type B-Type A, Ip68; Usb Connector Convert From Samtec
Connector Type USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers