Samtec SCRE-01 RJ45 Connector
Samtec SCRE-01 RJ45 Connector
CONN MOD COUPLER 8P8C TO 8P8C
RJ45 ETHERNET CONNECTOR, JACK 8 POSITION PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
RECEPTACLE, ETHERNET; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount; Connector RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors Ethernet Panel Mount Assembly
| RS Components, Ltd. | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1804097 | SCRE-01 | SCRE-01 | 11P6164 | SCRE-01 |
| Product Name | Ethernet Connectors | Unspecified Connectors | Modular Connector Adapters | Rj45 Ethernet Connector, Jack 8 Position Panel; Modular Connector Type Samtec | Modular Connectors / Ethernet Connectors |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |