Samtec Inc. Connectors, Interconnects - Modular Connectors - Plugs SCPFE-17-G-02

Description
Win Source Part Number: 1294053-SCPFE-17-G-0 2 Category: Connectors, Interconnects>Modula r Connectors - Plugs Series: AccliMate™ Features: Circular Threaded Coupling Connector Type: Plug Termination: Crimp Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Bulk Cable Type: Round Cable Housing Material: Polyamide (PA), Nylon Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Samtec Inc. Other Names: SCPFE-17-G-02,SAM116 61 Base Product Number: SCPFE-17
Request a Quote Datasheet
Description
Win Source Part Number: 1294053-SCPFE-17-G-0 2 Category: Connectors, Interconnects>Modula r Connectors - Plugs Series: AccliMate™ Features: Circular Threaded Coupling Connector Type: Plug Termination: Crimp Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Bulk Cable Type: Round Cable Housing Material: Polyamide (PA), Nylon Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Samtec Inc. Other Names: SCPFE-17-G-02,SAM116 61 Base Product Number: SCPFE-17
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Modular Connectors - Plugs - 1294053-SCPFE-17-G-02 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Plugs
1294053-SCPFE-17-G-02
Connectors, Interconnects - Modular Connectors - Plugs 1294053-SCPFE-17-G-02
Win Source Part Number: 1294053-SCPFE-17-G-0 2 Category: Connectors, Interconnects>Modula r Connectors - Plugs Series: AccliMate™ Features: Circular Threaded Coupling Connector Type: Plug Termination: Crimp Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Bulk Cable Type: Round Cable Housing Material: Polyamide (PA), Nylon Standard Package: 1 Number of Positions/Contacts: 8p8c (RJ45, Ethernet) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Samtec Inc. Other Names: SCPFE-17-G-02,SAM116 61 Base Product Number: SCPFE-17

Win Source Part Number: 1294053-SCPFE-17-G-02
Category: Connectors, Interconnects>Modular Connectors - Plugs
Series: AccliMate™
Features: Circular Threaded Coupling
Connector Type: Plug
Termination: Crimp
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Bulk
Cable Type: Round Cable
Housing Material: Polyamide (PA), Nylon
Standard Package: 1
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Other Names: SCPFE-17-G-02,SAM11661
Base Product Number: SCPFE-17

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
367-SCPFE-17-G-02
Electronic Connector 367-SCPFE-17-G-02
SEALED CIRCULAR CABLE PLUG FIELD Product overview: SCPFE-17-G-02 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Plugs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 367-SCPFE-17-G-02 can be used for catalog matching and distributor lookup.

SEALED CIRCULAR CABLE PLUG FIELD Product overview: SCPFE-17-G-02 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Plugs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 367-SCPFE-17-G-02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
connector accessories - SCPFE-17-G-02 - Powell Electronics, Inc.
Swedesboro, NJ, United States
connector accessories
SCPFE-17-G-02
connector accessories SCPFE-17-G-02
AccliMate IP68 Sealed Circular Ethernet

AccliMate IP68 Sealed Circular Ethernet

Buy Now
Ethernet Field Termination Kit; Product Range Samtec - 56W4228 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Field Termination Kit; Product Range Samtec
56W4228
Ethernet Field Termination Kit; Product Range Samtec 56W4228
ETHERNET FIELD TERMINATION KIT; Product Range:SCPFE Series; Connector Kit Type:Field Termination; Kit Contents:IP68 Sealed Ethernet Cable Plug RoHS Compliant: Yes

ETHERNET FIELD TERMINATION KIT; Product Range:SCPFE Series; Connector Kit Type:Field Termination; Kit Contents:IP68 Sealed Ethernet Cable Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1294053-SCPFE-17-G-02 367-SCPFE-17-G-02 SCPFE-17-G-02 56W4228
Product Name Connectors, Interconnects - Modular Connectors - Plugs Electronic Connector connector accessories Ethernet Field Termination Kit; Product Range Samtec
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data