Samtec Inc. Edge Connectors SAL1-140-01-S-S-A-TR

Description
1.00 mm SATALink Compatible High-Speed M
Request a Quote Datasheet
Description
1.00 mm SATALink Compatible High-Speed M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edge Connectors - 2271577 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
2271577
Edge Connectors 2271577
1.00 mm SATALink Compatible High-Speed M

1.00 mm SATALink Compatible High-Speed M

Supplier's Site
Edge Connectors - 2271578 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
2271578
Edge Connectors 2271578
1.00 mm SATALink Compatible High-Speed M

1.00 mm SATALink Compatible High-Speed M

Supplier's Site
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1294245-SAL1-140-01-S-S-A-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1294245-SAL1-140-01-S-S-A-TR
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1294245-SAL1-140-01-S-S-A-TR
Win Source Part Number: 1294245-SAL1-140-01- S-S-A-TR Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: SataLink™ SAL1 Number of Positions: 40 Pitch: 0.039" (1.00mm) Color: Black Features: Board Guide, Solder Retention Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR),Cut Tape (CT) Contact Material: Beryllium Copper Material - Insulation: Liquid Crystal Polymer (LCP) Gender: Female Standard Package: 400 Mounting: SMD (SMT) Number of Positions/Bay/Row: 40 Card Thickness: 0.063" ~ 0.093" (1.60mm ~ 2.36mm) Read Out: Single Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM14288DKR,SAM14288 CT,SAL1-140-01-S-S-A -TR,SAM14288DKRINACT IVE,SAM14288DKR,SAL1 -140-01-S-S-A-FR,SAM 14288TR Base Product Number: SAL1-140

Win Source Part Number: 1294245-SAL1-140-01-S-S-A-TR
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: SataLink™ SAL1
Number of Positions: 40
Pitch: 0.039" (1.00mm)
Color: Black
Features: Board Guide, Solder Retention
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Contact Material: Beryllium Copper
Material - Insulation: Liquid Crystal Polymer (LCP)
Gender: Female
Standard Package: 400
Mounting: SMD (SMT)
Number of Positions/Bay/Row: 40
Card Thickness: 0.063" ~ 0.093" (1.60mm ~ 2.36mm)
Read Out: Single
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM14288DKR,SAM14288CT,SAL1-140-01-S-S-A-TR,SAM14288DKRINACTIVE,SAM14288DKR,SAL1-140-01-S-S-A-FR,SAM14288TR
Base Product Number: SAL1-140

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
303-SAL1-140-01-S-S-A-TR
Electronic Connector 303-SAL1-140-01-S-S-A-TR
CONN FMALE 40POS 0.039 GOLD Product overview: SAL1-140-01-S-S-A-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-SAL1-140-01-S-S- A-TR can be used for catalog matching and distributor lookup.

CONN FMALE 40POS 0.039 GOLD Product overview: SAL1-140-01-S-S-A-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-SAL1-140-01-S-S-A-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin & Socket Connectors - SAL1-140-01-S-S-A-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SAL1-140-01-S-S-A-TR
Pin & Socket Connectors SAL1-140-01-S-S-A-TR
1.00 mm SATALink Compatible High-Speed M

1.00 mm SATALink Compatible High-Speed M

Buy Now
1.00 Mm Satalink Compatible High-Speed Micro Plane Socket / Tape & Reel Rohs Compliant Samtec - 97P2243 - Newark, An Avnet Company
Chicago, IL, United States
1.00 Mm Satalink Compatible High-Speed Micro Plane Socket / Tape & Reel Rohs Compliant Samtec
97P2243
1.00 Mm Satalink Compatible High-Speed Micro Plane Socket / Tape & Reel Rohs Compliant Samtec 97P2243
1.00 mm SATALink Compatible High-Speed Micro Plane Socket / Tape & Reel RoHS Compliant: Yes

1.00 mm SATALink Compatible High-Speed Micro Plane Socket / Tape & Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2271577 1294245-SAL1-140-01-S-S-A-TR 303-SAL1-140-01-S-S-A-TR SAL1-140-01-S-S-A-TR 97P2243
Product Name Edge Connectors Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Electronic Connector Pin & Socket Connectors 1.00 Mm Satalink Compatible High-Speed Micro Plane Socket / Tape & Reel Rohs Compliant Samtec
Connector Type Card Edge Connector Card Edge Connector Micro Connector and Nano Connector
Gender Female / Jack Female / Jack
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
M12 Straight Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
View Details