CONN FMALE 40POS 0.039 GOLD Product overview: SAL1-140-01-S-S-A-K-
1.00 mm SATALink Compatible High-Speed M
Win Source Part Number: 1294244-SAL1-140-01-
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: SataLink™ SAL1
Number of Positions: 40
Pitch: 0.039" (1.00mm)
Color: Black
Features: Board Guide, Pick and Place, Solder Retention
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Contact Material: Beryllium Copper
Material - Insulation: Liquid Crystal Polymer (LCP)
Gender: Female
Standard Package: 400
Mounting: SMD (SMT)
Number of Positions/Bay/Row: 40
Card Thickness: 0.063" ~ 0.093" (1.60mm ~ 2.36mm)
Read Out: Single
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAL1-140-01-S-S-A-K-
Base Product Number: SAL1-140
1.00 mm SATALink Compatible High-Speed Micro Plane Socket / Tape & Reel RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 303-SAL1-140-01-S-S-A-K-TR | SAL1-140-01-S-S-A-K-TR | 1294244-SAL1-140-01-S-S-A-K-TR | 97AH5220 |
| Product Name | Electronic Connector | Pin & Socket Connectors | Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors | 1.00 Mm Satalink Compatible High-Speed Micro Plane Socket / Tape & Reel Rohs Compliant Samtec |
| Gender | Female / Jack |