Win Source Part Number: 1294243-SAL1-127-01-
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: SataLink™ SAL1
Number of Positions: 27
Pitch: 0.039" (1.00mm)
Color: Black
Features: Board Guide, Solder Retention
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tube
Contact Material: Beryllium Copper
Material - Insulation: Liquid Crystal Polymer (LCP)
Gender: Female
Standard Package: 1
Mounting: SMD (SMT)
Number of Positions/Bay/Row: 27
Card Thickness: 0.063" ~ 0.093" (1.60mm ~ 2.36mm)
Read Out: Single
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SAL1-127
CONN FMALE 27POS 0.039 GOLD Product overview: SAL1-127-01-H-S-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-SAL1-127-01-H-S-
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1294243-SAL1-127-01-H-S-A | 303-SAL1-127-01-H-S-A |
| Product Name | Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors | Electronic Connector |
| Connector Type | Card Edge Connector |