Samtec Inc. Surface-Mount Micro Socket, 0.050" X 0.100" Pitch Samtec RSM-136-02-L-D-P-TR

Description
Surface-Mount Micro Socket, 0.050" x 0.100" Pitch
Description
Surface-Mount Micro Socket, 0.050" x 0.100" Pitch

Suppliers

Company
Product
Description
Supplier Links
Surface-Mount Micro Socket, 0.050
Chicago, IL, United States
Surface-Mount Micro Socket, 0.050" X 0.100" Pitch Samtec
97P2057
Surface-Mount Micro Socket, 0.050" X 0.100" Pitch Samtec 97P2057
Surface-Mount Micro Socket, 0.050" x 0.100" Pitch

Surface-Mount Micro Socket, 0.050" x 0.100" Pitch

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P2057
Product Name Surface-Mount Micro Socket, 0.050" X 0.100" Pitch Samtec
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm RCA Connector, Straight Plug - 110218 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Coaxial Connector (RF) Adapters - ABF.1S.250.NTA-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details