Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets RSM-126-02-S-S-K

Description
CONN RCPT 26POS 0.05 GOLD SMD
Datasheet
Description
CONN RCPT 26POS 0.05 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
RSM-126-02-S-S-K
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets RSM-126-02-S-S-K
CONN RCPT 26POS 0.05 GOLD SMD

CONN RCPT 26POS 0.05 GOLD SMD

Supplier's Site
Connector, Receptacle, 26 Contacts, 1 Row, Surface Mount, 1.27 Mm; Connector Systems Samtec - 40AC5453 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 26 Contacts, 1 Row, Surface Mount, 1.27 Mm; Connector Systems Samtec
40AC5453
Connector, Receptacle, 26 Contacts, 1 Row, Surface Mount, 1.27 Mm; Connector Systems Samtec 40AC5453
CONNECTOR, RECEPTACLE, 26 CONTACTS, 1 ROW, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:26Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 26 CONTACTS, 1 ROW, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:26Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RSM-126-02-S-S-K 40AC5453
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 26 Contacts, 1 Row, Surface Mount, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data