Samtec Inc. Connector, Receptacle, 46 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec RSM-123-02-S-D

Description
CONNECTOR, RECEPTACLE, 46 CONTACTS, 2 ROWS, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 46 CONTACTS, 2 ROWS, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 46 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec - 97P1784 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 46 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec
97P1784
Connector, Receptacle, 46 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec 97P1784
CONNECTOR, RECEPTACLE, 46 CONTACTS, 2 ROWS, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 46 CONTACTS, 2 ROWS, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P1784
Product Name Connector, Receptacle, 46 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Phone Needle to Female 6-32 Thread, Adapter - 8035 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Phone Jack / Plug
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Male St. Connector for RG405 Cable - ET-SMS-50 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details