Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets RSM-123-02-L-S

Description
CONN RCPT 23POS 0.05 GOLD SMD
Datasheet
Description
CONN RCPT 23POS 0.05 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
RSM-123-02-L-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets RSM-123-02-L-S
CONN RCPT 23POS 0.05 GOLD SMD

CONN RCPT 23POS 0.05 GOLD SMD

Supplier's Site
Micro Socket Strip, 1.27 X 2.54Mm, Smd, 1X23 Position; Connector Systems Samtec - 97P1783 - Newark, An Avnet Company
Chicago, IL, United States
Micro Socket Strip, 1.27 X 2.54Mm, Smd, 1X23 Position; Connector Systems Samtec
97P1783
Micro Socket Strip, 1.27 X 2.54Mm, Smd, 1X23 Position; Connector Systems Samtec 97P1783
MICRO SOCKET STRIP, 1.27 X 2.54MM, SMD, 1X23 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:23Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

MICRO SOCKET STRIP, 1.27 X 2.54MM, SMD, 1X23 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:23Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RSM-123-02-L-S 97P1783
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Micro Socket Strip, 1.27 X 2.54Mm, Smd, 1X23 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190610 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Rectangular Connector Accessories - 103350-4-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Connectors - NCS-FL2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details