Samtec Inc. Connector, Receptacle, 44 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec RSM-122-02-S-D-P

Description
CONNECTOR, RECEPTACLE, 44 CONTACTS, 2 ROWS, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 44 CONTACTS, 2 ROWS, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 44 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec - 97P1769 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 44 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec
97P1769
Connector, Receptacle, 44 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec 97P1769
CONNECTOR, RECEPTACLE, 44 CONTACTS, 2 ROWS, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 44 CONTACTS, 2 ROWS, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P1769
Product Name Connector, Receptacle, 44 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Socket 75 ohm with seal - 190941-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Circular Connector Accessories - 1124-1176-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PC Pin, Single Post Connectors - 36-1373-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details