Samtec Inc. Surface-Mount Micro Socket, 0.050" X 0.100" Pitch Samtec RSM-121-02-L-D-TR

Description
Surface-Mount Micro Socket, 0.050" x 0.100" Pitch
Description
Surface-Mount Micro Socket, 0.050" x 0.100" Pitch

Suppliers

Company
Product
Description
Supplier Links
Surface-Mount Micro Socket, 0.050
Chicago, IL, United States
Surface-Mount Micro Socket, 0.050" X 0.100" Pitch Samtec
97P1733
Surface-Mount Micro Socket, 0.050" X 0.100" Pitch Samtec 97P1733
Surface-Mount Micro Socket, 0.050" x 0.100" Pitch

Surface-Mount Micro Socket, 0.050" x 0.100" Pitch

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P1733
Product Name Surface-Mount Micro Socket, 0.050" X 0.100" Pitch Samtec
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - 7906E1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details