Samtec Inc. Pin & Socket Connectors RSM-120-02-S-D

Description
.050 X .100 Surf Mnt Micro Skt Strip
Request a Quote Datasheet
Description
.050 X .100 Surf Mnt Micro Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - RSM-120-02-S-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
RSM-120-02-S-D
Pin & Socket Connectors RSM-120-02-S-D
.050 X .100 Surf Mnt Micro Skt Strip

.050 X .100 Surf Mnt Micro Skt Strip

Buy Now
Connector, Receptacle, 40 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec - 92B5066 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 40 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec
92B5066
Connector, Receptacle, 40 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec 92B5066
CONNECTOR, RECEPTACLE, 40 CONTACTS, 2 ROWS, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 40 CONTACTS, 2 ROWS, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RSM-120-02-S-D 92B5066
Product Name Pin & Socket Connectors Connector, Receptacle, 40 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAGG - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Powerpole ® 15-45 Standard Housings Pink - 1327G22 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers