Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets RSM-119-02-L-D

Description
CONN RCPT 38POS 0.05 GOLD SMD
Datasheet
Description
CONN RCPT 38POS 0.05 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
RSM-119-02-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets RSM-119-02-L-D
CONN RCPT 38POS 0.05 GOLD SMD

CONN RCPT 38POS 0.05 GOLD SMD

Supplier's Site
Micro Socket Strip, 1.27 X 2.54Mm, Smd, 2X19 Position; Connector Systems Samtec - 97P1659 - Newark, An Avnet Company
Chicago, IL, United States
Micro Socket Strip, 1.27 X 2.54Mm, Smd, 2X19 Position; Connector Systems Samtec
97P1659
Micro Socket Strip, 1.27 X 2.54Mm, Smd, 2X19 Position; Connector Systems Samtec 97P1659
MICRO SOCKET STRIP, 1.27 X 2.54MM, SMD, 2X19 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

MICRO SOCKET STRIP, 1.27 X 2.54MM, SMD, 2X19 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RSM-119-02-L-D 97P1659
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Micro Socket Strip, 1.27 X 2.54Mm, Smd, 2X19 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA 90° Plug - 150550 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Microminiature & Nanominiature D Connectors - 1-1589692-2 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Mounting Panel Mount
Current Rating 1.0 amps
View Details
Coaxial Adapters - NANB-B - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details